TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 1545A

Description
Series 6, Duobond II - 60% braid CoreGuard, CATV or CM rated. Features: - Temperature Rating: -55 to 80 Deg. C - Min. Bending Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Jacket Color: Black
Description
Series 6, Duobond II - 60% braid CoreGuard, CATV or CM rated. Features: - Temperature Rating: -55 to 80 Deg. C - Min. Bending Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Jacket Color: Black

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial  Cable, 1000' - 1545A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
1545A
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 1545A
Series 6, Duobond II - 60% braid CoreGuard, CATV or CM rated. Features: - Temperature Rating: -55 to 80 Deg. C - Min. Bending Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Jacket Color: Black

Series 6, Duobond II - 60% braid CoreGuard, CATV or CM rated.
Features:
- Temperature Rating: -55 to 80 Deg. C
- Min. Bending Radius: 3.0"
- Max. Pulling Tension: 126 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Jacket Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1545A
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to XM Micro-Hook and Miniature Alligator, Test Cable - 2621XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details