TelephoneStuff.com CommScope - Uniprise RGB Broadcast Coaxial Cable with 22.. 5550

Description
RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 22 AWG stranded bare copper - Dielectric: Foam FEP/ 0.144" - Shield: 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.035"
Description
RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 22 AWG stranded bare copper - Dielectric: Foam FEP/ 0.144" - Shield: 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.035"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Broadcast Coaxial Cable with 22.. - 5550 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Broadcast Coaxial Cable with 22..
5550
CommScope - Uniprise RGB Broadcast Coaxial Cable with 22.. 5550
RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 22 AWG stranded bare copper - Dielectric: Foam FEP/ 0.144" - Shield: 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.035"

RGB broadcast coaxial cable with 22 AWG stranded bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadcast cable
- Conductor: 22 AWG stranded bare copper
- Dielectric: Foam FEP/ 0.144"
- Shield: 95% tinned copper braid
- Jacket: Flame-retardant PVC/ 0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5550
Product Name CommScope - Uniprise RGB Broadcast Coaxial Cable with 22..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Coaxial Test Cable RG58C/U to XH Macro-Hook and Alligator Clip - 1021XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details