TelephoneStuff.com Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 1186A

Description
Series 59, Duobond IV - 67% braid/46% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 140 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid, 3rd layer - Duofoil, 4th layer - 46% aluminum braid - Jacket Material & Diameter: PVC (Black), .265"
Description
Series 59, Duobond IV - 67% braid/46% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 140 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid, 3rd layer - Duofoil, 4th layer - 46% aluminum braid - Jacket Material & Diameter: PVC (Black), .265"

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' - 1186A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
1186A
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 1186A
Series 59, Duobond IV - 67% braid/46% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 140 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid, 3rd layer - Duofoil, 4th layer - 46% aluminum braid - Jacket Material & Diameter: PVC (Black), .265"

Series 59, Duobond IV - 67% braid/46% braid CATV or CM rated.
Coaxial Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 140 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .144"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid, 3rd layer - Duofoil, 4th layer - 46% aluminum braid
- Jacket Material & Diameter: PVC (Black), .265"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1186A
Product Name Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L2201TX - 50 Ohm Triaxial Cable - L2201TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, Clear
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details