TelephoneStuff.com Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 9100

Description
Series 59, Duobond(R) II - (40%) braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 80 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 40% aluminum braid. - Jacket Material & Diameter: PVC (Black,White), .237"
Description
Series 59, Duobond(R) II - (40%) braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 80 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 40% aluminum braid. - Jacket Material & Diameter: PVC (Black,White), .237"

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' - 9100 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
9100
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 9100
Series 59, Duobond(R) II - (40%) braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 80 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 40% aluminum braid. - Jacket Material & Diameter: PVC (Black,White), .237"

Series 59, Duobond(R) II - (40%) braid CATV OR CM rated.
Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 80 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .144"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 40% aluminum braid.
- Jacket Material & Diameter: PVC (Black,White), .237"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9100
Product Name Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to Female Test Cable, RG58C/U - 1045 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details