TelephoneStuff.com Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 1523A

Description
Series 11, Duobond II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .400"
Description
Series 11, Duobond II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .400"

Suppliers

Company
Product
Description
Supplier Links
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' - 1523A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
1523A
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 1523A
Series 11, Duobond II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .400"

Series 11, Duobond II - 60% braid CATV or CM rated.
Coaxial Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 4.5"
- Max. Pulling Tension: 260 lbs.
- Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .280"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid.
- Jacket Material & Diameter: PVC (Black), .400"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1523A
Product Name Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details