TelephoneStuff.com CommScope - Uniprise RG-6 Outdoor Coaxial Cable with.. 5722

Description
Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.030"
Description
Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-6 Outdoor Coaxial Cable with.. - 5722 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-6 Outdoor Coaxial Cable with..
5722
CommScope - Uniprise RG-6 Outdoor Coaxial Cable with.. 5722
Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.030"

Outdoor RG-6 coaxial cable with 0.051" Mess. and 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 18 AWG solid copper covered steel
- Dielectric: foam polyethylene/ 0.18"
- Shields: aluminum foil and 60% aluminum braid
- Jacket: flame-retardant PVC/ 0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5722
Product Name CommScope - Uniprise RG-6 Outdoor Coaxial Cable with..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Floating Shield SHV-5 Coaxial Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length - A7321-1-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 1.58 ft (4.83 dm)
View Details
UH22089 - Ultralite 50 Ohm Coaxial RF Cable - UH22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details