TelephoneStuff.com CommScope - Uniprise Dual Rg-6/GND Burial Coaxial Cable.. 5789

Description
Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'. Features: - Satellite cable - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Ground: 17 AWG copper covered steel - Jacket: Polyethylene/ 0.272"
Description
Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'. Features: - Satellite cable - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Ground: 17 AWG copper covered steel - Jacket: Polyethylene/ 0.272"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual Rg-6/GND Burial Coaxial Cable.. - 5789 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual Rg-6/GND Burial Coaxial Cable..
5789
CommScope - Uniprise Dual Rg-6/GND Burial Coaxial Cable.. 5789
Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'. Features: - Satellite cable - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Ground: 17 AWG copper covered steel - Jacket: Polyethylene/ 0.272"

Outdoor dual RG-6/GND 2200 MHz burial coaxial cable with 18 AWG solid CCS conductor and 17 AWG CCS ground wire. Available on reels in quantities of 1,000'.
Features:
- Satellite cable
- Conductor: 18 AWG solid copper covered steel
- Dielectric: Foam polyethylene/ 0.180"
- Shields: Aluminum foil, 60% aluminum braid
- Ground: 17 AWG copper covered steel
- Jacket: Polyethylene/ 0.272"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5789
Product Name CommScope - Uniprise Dual Rg-6/GND Burial Coaxial Cable..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details