TelephoneStuff.com CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable,.. 5786

Description
2 non-plenum RG6 coaxial cable with 18 AWG solid copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/28.6 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"
Description
2 non-plenum RG6 coaxial cable with 18 AWG solid copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/28.6 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable,.. - 5786 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable,..
5786
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable,.. 5786
2 non-plenum RG6 coaxial cable with 18 AWG solid copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/28.6 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

2 non-plenum RG6 coaxial cable with 18 AWG solid copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'.
Features:
- Center Conductor: 2- 18 AWG solid copper covered steel/28.6 ohm
- Dielectric: Foam polyethylene
- Shields: Aluminum foil and 60% aluminum braid
- Jacket: Flame-retardant PVC/0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5786
Product Name CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Telephone Cable - 1368167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Pvc
Cable Conductor Copper; Copper
View Details