TelephoneStuff.com CommScope - Uniprise Coaxial Cable with Solid CCS Conductor WBC-100

Description
Coaxial cable with solid copper covered steel conductor. Features: - Conductor: 0.018" nom. diameter/ copper covered steel - Dielectric: Solid polyethylene/ 0.60" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: PVC/ 0.010"
Description
Coaxial cable with solid copper covered steel conductor. Features: - Conductor: 0.018" nom. diameter/ copper covered steel - Dielectric: Solid polyethylene/ 0.60" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: PVC/ 0.010"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Coaxial Cable with Solid CCS Conductor - WBC-100 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Coaxial Cable with Solid CCS Conductor
WBC-100
CommScope - Uniprise Coaxial Cable with Solid CCS Conductor WBC-100
Coaxial cable with solid copper covered steel conductor. Features: - Conductor: 0.018" nom. diameter/ copper covered steel - Dielectric: Solid polyethylene/ 0.60" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: PVC/ 0.010"

Coaxial cable with solid copper covered steel conductor.
Features:
- Conductor: 0.018" nom. diameter/ copper covered steel
- Dielectric: Solid polyethylene/ 0.60"
- Shield: Aluminum foil and 90% tinned copper braid
- Jacket: PVC/ 0.010"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number WBC-100
Product Name CommScope - Uniprise Coaxial Cable with Solid CCS Conductor
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Hand-Flex Interconnect, 0.086
Specs
Product Category Cable Assembly
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details