TelephoneStuff.com CommScope - Uniprise RGB Video Coaxial Cable with Five 26.. 203505

Description
Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013" - Bundle jacket: CommFlex(V)/ 0.020"
Description
Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013" - Bundle jacket: CommFlex(V)/ 0.020"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Video Coaxial Cable with Five 26.. - 203505 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Video Coaxial Cable with Five 26..
203505
CommScope - Uniprise RGB Video Coaxial Cable with Five 26.. 203505
Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'. Features: - Broadcast cable - Conductor: Five 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013" - Bundle jacket: CommFlex(V)/ 0.020"

Plenum RGB video coaxial cable with five 26-AWG silvered copper conductor. Available on reels in quantities of 5,000'.
Features:
- Broadcast cable
- Conductor: Five 26 AWG silvered copper
- Dielectric: Foam FEP/ 0.077"
- Shield: Aluminum foil and 93% tinned copper braid
- Jacket: PVDF/ 0.013"
- Bundle jacket: CommFlex(V)/ 0.020"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 203505
Product Name CommScope - Uniprise RGB Video Coaxial Cable with Five 26..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to Cable Only, RG62B/U - 6252 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TA 866 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details