TelephoneStuff.com Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable 1506A

Description
RG-59/U type precision analog and digital video coaxial cable. Coaxial Cable Features: - 1 Coax - 20 AWG - Solid BC - Bare Copper conductors - Foam FEP - Foam Fluorinated Ethylene Propylene insulation - Aluminum Foil-Polyester Tape-Aluminum Foil (Duofoil) shield with 100% shield coverage plus tinned copper Braid Shield 95% shield coverage - FA - Flamarrest jacket - RG Type 59/U
Description
RG-59/U type precision analog and digital video coaxial cable. Coaxial Cable Features: - 1 Coax - 20 AWG - Solid BC - Bare Copper conductors - Foam FEP - Foam Fluorinated Ethylene Propylene insulation - Aluminum Foil-Polyester Tape-Aluminum Foil (Duofoil) shield with 100% shield coverage plus tinned copper Braid Shield 95% shield coverage - FA - Flamarrest jacket - RG Type 59/U

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable - 1506A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable
1506A
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable 1506A
RG-59/U type precision analog and digital video coaxial cable. Coaxial Cable Features: - 1 Coax - 20 AWG - Solid BC - Bare Copper conductors - Foam FEP - Foam Fluorinated Ethylene Propylene insulation - Aluminum Foil-Polyester Tape-Aluminum Foil (Duofoil) shield with 100% shield coverage plus tinned copper Braid Shield 95% shield coverage - FA - Flamarrest jacket - RG Type 59/U

RG-59/U type precision analog and digital video coaxial cable.
Coaxial Cable Features:
- 1 Coax
- 20 AWG
- Solid BC - Bare Copper conductors
- Foam FEP - Foam Fluorinated Ethylene Propylene insulation
- Aluminum Foil-Polyester Tape-Aluminum Foil (Duofoil) shield with 100% shield coverage plus tinned copper Braid Shield 95% shield coverage
- FA - Flamarrest jacket
- RG Type 59/U

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1506A
Product Name Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to XH Macro-Hooks, Twisted Pair Test Cable - 3050XH - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details