TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116

Description
Series 6, Duobond(R) II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Nom. Diameter: .200" - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene
Description
Series 6, Duobond(R) II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Nom. Diameter: .200" - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 9116 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
9116
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116
Series 6, Duobond(R) II - 60% braid CATV or CM rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Nom. Diameter: .200" - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene

Series 6, Duobond(R) II - 60% braid CATV or CM rated.
Coaxial Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 3.0"
- Nom. Diameter: .200"
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9116
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Coaxial Test Cable RG62/U to Stacking Banana Plugs - 6224 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TA 866 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details