TelephoneStuff.com Belden 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' 633938

Description
18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' is offered by the Belden Electronics Division in their Surveillance and Security Cable Solutions - New Gen Line. Coaxial Cable Features: - RG-6/U Coax (18 AWG, Duofoil + 60% Alum) - Plenum Jacket - Foil/Braid Shield - Solid - Nec Riser and Plenum rated; UL and C (UL) listed as applicable - Rip cords for easy jacket removal; sequential footage markings on the jacket to eliminate guesswork and waste - Unique composite cable design with Access Control Banana Peel reduces installation time and labor
Description
18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' is offered by the Belden Electronics Division in their Surveillance and Security Cable Solutions - New Gen Line. Coaxial Cable Features: - RG-6/U Coax (18 AWG, Duofoil + 60% Alum) - Plenum Jacket - Foil/Braid Shield - Solid - Nec Riser and Plenum rated; UL and C (UL) listed as applicable - Rip cords for easy jacket removal; sequential footage markings on the jacket to eliminate guesswork and waste - Unique composite cable design with Access Control Banana Peel reduces installation time and labor

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' - 633938 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000'
633938
Belden 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' 633938
18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' is offered by the Belden Electronics Division in their Surveillance and Security Cable Solutions - New Gen Line. Coaxial Cable Features: - RG-6/U Coax (18 AWG, Duofoil + 60% Alum) - Plenum Jacket - Foil/Braid Shield - Solid - Nec Riser and Plenum rated; UL and C (UL) listed as applicable - Rip cords for easy jacket removal; sequential footage markings on the jacket to eliminate guesswork and waste - Unique composite cable design with Access Control Banana Peel reduces installation time and labor

18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000' is offered by the Belden Electronics Division in their Surveillance and Security Cable Solutions - New Gen Line.
Coaxial Cable Features:
- RG-6/U Coax (18 AWG, Duofoil + 60% Alum)
- Plenum Jacket
- Foil/Braid Shield
- Solid
- Nec Riser and Plenum rated; UL and C (UL) listed as applicable
- Rip cords for easy jacket removal; sequential footage markings on the jacket to eliminate guesswork and waste
- Unique composite cable design with Access Control Banana Peel reduces installation time and labor

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 633938
Product Name Belden 18 AWG Solid Plenum CATV/CCTV Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
1/4″ Phone Plug to Miniature Alligator Clips, Audio Test Cable - 2529M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details