TelephoneStuff.com Belden 18 AWG Solid Bare Copper RG-6 CCTV Coaxial Cable,.. 533945

Description
New Generation(R) RG-6 Type Analog Video/CCTV Coax. Coxial Cable Features: - Temperature Range: -40 to 75 degrees C - Min. Bend Radius: 2.75" - Max. Pulling Tension: 69 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: Bare copper braid; 95% - Jacket Material & Diameter: PVC (Black), .266" nom.
Description
New Generation(R) RG-6 Type Analog Video/CCTV Coax. Coxial Cable Features: - Temperature Range: -40 to 75 degrees C - Min. Bend Radius: 2.75" - Max. Pulling Tension: 69 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: Bare copper braid; 95% - Jacket Material & Diameter: PVC (Black), .266" nom.

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper RG-6 CCTV Coaxial Cable,.. - 533945 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper RG-6 CCTV Coaxial Cable,..
533945
Belden 18 AWG Solid Bare Copper RG-6 CCTV Coaxial Cable,.. 533945
New Generation(R) RG-6 Type Analog Video/CCTV Coax. Coxial Cable Features: - Temperature Range: -40 to 75 degrees C - Min. Bend Radius: 2.75" - Max. Pulling Tension: 69 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: Bare copper braid; 95% - Jacket Material & Diameter: PVC (Black), .266" nom.

New Generation(R) RG-6 Type Analog Video/CCTV Coax.
Coxial Cable Features:
- Temperature Range: -40 to 75 degrees C
- Min. Bend Radius: 2.75"
- Max. Pulling Tension: 69 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: Bare copper braid; 95%
- Jacket Material & Diameter: PVC (Black), .266" nom.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 533945
Product Name Belden 18 AWG Solid Bare Copper RG-6 CCTV Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1745298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding S/ftp
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Category Cable Assembly
Cable Jacket Silicone
Cable Length 3.28 ft (10 dm)
View Details