TelephoneStuff.com CommScope - Uniprise RG-59 Satellite Coaxial Cable 5575

Description
Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor. Minimum of 12,000 ft. 12 - 1,000' reels Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.144" - Shields: Aluminum foil and 67% aluminum braid - Jacket: Flame-retardant PVC/ 0.034"
Description
Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor. Minimum of 12,000 ft. 12 - 1,000' reels Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.144" - Shields: Aluminum foil and 67% aluminum braid - Jacket: Flame-retardant PVC/ 0.034"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 Satellite Coaxial Cable - 5575 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 Satellite Coaxial Cable
5575
CommScope - Uniprise RG-59 Satellite Coaxial Cable 5575
Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor. Minimum of 12,000 ft. 12 - 1,000' reels Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.144" - Shields: Aluminum foil and 67% aluminum braid - Jacket: Flame-retardant PVC/ 0.034"

Non-plenum RG-59 satellite coaxial cable with 20 AWG solid copper covered steel conductor.
Minimum of 12,000 ft.
12 - 1,000' reels
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: Foam polyethylene/ 0.144"
- Shields: Aluminum foil and 67% aluminum braid
- Jacket: Flame-retardant PVC/ 0.034"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5575
Product Name CommScope - Uniprise RG-59 Satellite Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
“N” Series Male to Female Test Cable, RG58C/U - 1325 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details