TelephoneStuff.com CommScope - Uniprise 18 AWG Solid Copper RG-6 Coaxial Cable 2276V

Description
Plenum RG-6 75 ohm coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam FEP/ 0.170" - Shield: aluminum foil and 90% aluminum braid - Jacket: CommFlex(V)/ 0.014"
Description
Plenum RG-6 75 ohm coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam FEP/ 0.170" - Shield: aluminum foil and 90% aluminum braid - Jacket: CommFlex(V)/ 0.014"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise 18 AWG Solid Copper RG-6 Coaxial Cable - 2276V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise 18 AWG Solid Copper RG-6 Coaxial Cable
2276V
CommScope - Uniprise 18 AWG Solid Copper RG-6 Coaxial Cable 2276V
Plenum RG-6 75 ohm coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: foam FEP/ 0.170" - Shield: aluminum foil and 90% aluminum braid - Jacket: CommFlex(V)/ 0.014"

Plenum RG-6 75 ohm coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'.
Features:
- Conductor: 18 AWG solid copper covered steel
- Dielectric: foam FEP/ 0.170"
- Shield: aluminum foil and 90% aluminum braid
- Jacket: CommFlex(V)/ 0.014"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2276V
Product Name CommScope - Uniprise 18 AWG Solid Copper RG-6 Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 12″ Length - A4863-3-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 1 ft (3.05 dm)
View Details
HT77300F - 50 Ohm High Frequency RF Cable - HT77300F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details