TelephoneStuff.com CommScope - Uniprise Coaxial Cable with 0.037" Nom... WBC-195

Description
Riser coaxial cable with 0.037" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.037" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.110" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.028" and FR-PVC/ 0.028"
Description
Riser coaxial cable with 0.037" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.037" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.110" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.028" and FR-PVC/ 0.028"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Coaxial Cable with  0.037" Nom... - WBC-195 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Coaxial Cable with 0.037" Nom...
WBC-195
CommScope - Uniprise Coaxial Cable with 0.037" Nom... WBC-195
Riser coaxial cable with 0.037" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.037" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.110" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.028" and FR-PVC/ 0.028"

Riser coaxial cable with 0.037" nom. diameter and solid bare copper conductor.
Features:
- Conductor: 0.037" nom. diameter/ solid bare copper
- Dielectric: Foam polyethylene/ 0.110"
- Shield: Aluminum foil and 90% tinned copper braid
- Jacket: Polyethylene/ 0.028" and FR-PVC/ 0.028"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number WBC-195
Product Name CommScope - Uniprise Coaxial Cable with 0.037" Nom...
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 10″ Length - A4863-1-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 0.8333 ft (2.54 dm)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding UTP
Standards / Certifications RoHS
View Details