TelephoneStuff.com CommScope - Uniprise RG-59 CATV Coaxial Cable 2020K

Description
2020K/2020V plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PEP/ 0.135" - Shield foil: aluminum/ poly tape - Shield braid: 34 AWG aluminum/ 65% - Jacket: PVDF (K)-0.015"/ CommFlex (V)-0.015"
Description
2020K/2020V plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PEP/ 0.135" - Shield foil: aluminum/ poly tape - Shield braid: 34 AWG aluminum/ 65% - Jacket: PVDF (K)-0.015"/ CommFlex (V)-0.015"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 CATV Coaxial Cable - 2020K - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 CATV Coaxial Cable
2020K
CommScope - Uniprise RG-59 CATV Coaxial Cable 2020K
2020K/2020V plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PEP/ 0.135" - Shield foil: aluminum/ poly tape - Shield braid: 34 AWG aluminum/ 65% - Jacket: PVDF (K)-0.015"/ CommFlex (V)-0.015"

2020K/2020V plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: Foam PEP/ 0.135"
- Shield foil: aluminum/ poly tape
- Shield braid: 34 AWG aluminum/ 65%
- Jacket: PVDF (K)-0.015"/ CommFlex (V)-0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2020K
Product Name CommScope - Uniprise RG-59 CATV Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microdot Coaxial Connector/Cable, In-Vacuum, 500 Volts, 2 Amps, 30″ Length - A4863-2-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 2.5 ft (7.62 dm)
View Details
L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details