Dual non-plenum RG6 quad shield coaxial cable with 18 AWG copper covered steel center conductor. Most available in boxes or reels in quantities of 1,000'.
Features:
- Center Conductor: 18 AWG copper covered steel / 0.0403"
- Dielectric: Foam polyethylene / 0.180"
- Inner shield foil: aluminum / 0.003"
- Inner shield braid: 34 AWG aluminum / 60%
- Outer shield foil: aluminum / 0.002"
- Outer shield braid: 34 AWG aluminum / 40%
- Jacket: FR-PVC / 0.033"
| TelephoneStuff.com | |
|---|---|
| Product Category | Coaxial Cables and Triaxial Cables |
| Product Number | 5742 |
| Product Name | CommScope - Uniprise RG6 Dual Quad Shield Coaxial Cable |
| Product Category | Cable |