TelephoneStuff.com Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,.. 88240

Description
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket.
Description
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket.

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial  Cable,.. - 88240 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,..
88240
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,.. 88240
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket.

20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), FEP teflon jacket.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 88240
Product Name Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S67163 - 50 Ohm Coaxial RF Cable - S67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details