TelephoneStuff.com CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable 0461

Description
Non-rated dual RG-6 2200 MHz coaxial cable with 18 AWG solid bare copper conductor. Minimum Order Quantity is 5,000' (5 - 1,000' reels)) Features: - Conductor: 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"
Description
Non-rated dual RG-6 2200 MHz coaxial cable with 18 AWG solid bare copper conductor. Minimum Order Quantity is 5,000' (5 - 1,000' reels)) Features: - Conductor: 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable - 0461 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable
0461
CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable 0461
Non-rated dual RG-6 2200 MHz coaxial cable with 18 AWG solid bare copper conductor. Minimum Order Quantity is 5,000' (5 - 1,000' reels)) Features: - Conductor: 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil and 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"

Non-rated dual RG-6 2200 MHz coaxial cable with 18 AWG solid bare copper conductor.
Minimum Order Quantity is 5,000' (5 - 1,000' reels))
Features:
- Conductor: 18 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.180"
- Shields: Aluminum foil and 60% aluminum braid
- Jacket: Flame-retardant PVC/ 0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 0461
Product Name CommScope - Uniprise Dual RG-6 2200 MHz Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S22089 - 50 Ohm Coaxial RF Cable - S22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details