TelephoneStuff.com CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. 2045V

Description
Plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield: Aluminum foil and 90% tin copper braid - Jacket: CommFlex(V)/ 0.015"
Description
Plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield: Aluminum foil and 90% tin copper braid - Jacket: CommFlex(V)/ 0.015"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. - 2045V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG..
2045V
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. 2045V
Plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield: Aluminum foil and 90% tin copper braid - Jacket: CommFlex(V)/ 0.015"

Plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: Foam FEP/ 0.135"
- Shield: Aluminum foil and 90% tin copper braid
- Jacket: CommFlex(V)/ 0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2045V
Product Name CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details