TelephoneStuff.com Belden 18 AWG Solid Bare Copper RG-6/U Coaxial Cable, 1000' 1695A

Description
RG-6/U type precision low loss digital video coax, plenum rated version of 1694A. Coaxial Cable Features: - Temperature Rating: 0 to 75 deg. C - Min. Bend Radius: 2.50" - Max Pulling Tension: 92 lbs. - Jacket Colors: Natural, green, black,& violet. - Conductor Material & Diameter: 18 AWG solid BC, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type: 1st layer - Duofoil; 100%, 2nd layer - TC braid; 95%. - Jacket Material & Diameter: Flamarrest, .234"
Description
RG-6/U type precision low loss digital video coax, plenum rated version of 1694A. Coaxial Cable Features: - Temperature Rating: 0 to 75 deg. C - Min. Bend Radius: 2.50" - Max Pulling Tension: 92 lbs. - Jacket Colors: Natural, green, black,& violet. - Conductor Material & Diameter: 18 AWG solid BC, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type: 1st layer - Duofoil; 100%, 2nd layer - TC braid; 95%. - Jacket Material & Diameter: Flamarrest, .234"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper RG-6/U Coaxial Cable, 1000' - 1695A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper RG-6/U Coaxial Cable, 1000'
1695A
Belden 18 AWG Solid Bare Copper RG-6/U Coaxial Cable, 1000' 1695A
RG-6/U type precision low loss digital video coax, plenum rated version of 1694A. Coaxial Cable Features: - Temperature Rating: 0 to 75 deg. C - Min. Bend Radius: 2.50" - Max Pulling Tension: 92 lbs. - Jacket Colors: Natural, green, black,& violet. - Conductor Material & Diameter: 18 AWG solid BC, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type: 1st layer - Duofoil; 100%, 2nd layer - TC braid; 95%. - Jacket Material & Diameter: Flamarrest, .234"

RG-6/U type precision low loss digital video coax, plenum rated version of 1694A.
Coaxial Cable Features:
- Temperature Rating: 0 to 75 deg. C
- Min. Bend Radius: 2.50"
- Max Pulling Tension: 92 lbs.
- Jacket Colors: Natural, green, black,& violet.
- Conductor Material & Diameter: 18 AWG solid BC, .040"
- Dielectric Material & Diameter: Foam FEP, .170"
- Shield type: 1st layer - Duofoil; 100%, 2nd layer - TC braid; 95%.
- Jacket Material & Diameter: Flamarrest, .234"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1695A
Product Name Belden 18 AWG Solid Bare Copper RG-6/U Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

V76261 - 75 Ohm Coaxial Cable - V76261 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details