TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000 Ft. 9066

Description
Series RG-6, Duobond(R) II - (60%) braid Coreguard Direct Burial Cable. Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene (Black or Orange), .270"
Description
Series RG-6, Duobond(R) II - (60%) braid Coreguard Direct Burial Cable. Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene (Black or Orange), .270"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000 Ft. - 9066 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000 Ft.
9066
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000 Ft. 9066
Series RG-6, Duobond(R) II - (60%) braid Coreguard Direct Burial Cable. Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene (Black or Orange), .270"

Series RG-6, Duobond(R) II - (60%) braid Coreguard Direct Burial Cable.
Features:
- Temperature Range: -55 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 126 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid.
- Jacket Material & Diameter: Polyethylene (Black or Orange), .270"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9066
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000 Ft.
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details