TelephoneStuff.com CommScope - Uniprise RG-59 Quad Shield Coaxial Cable 5540

Description
Non-plenum RG-59 quad shield coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PE/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 67% - Outer shield braid: 34 AWG aluminum/ 35% - Jacket: Flame-retardant PVC/ 0.035"
Description
Non-plenum RG-59 quad shield coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PE/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 67% - Outer shield braid: 34 AWG aluminum/ 35% - Jacket: Flame-retardant PVC/ 0.035"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 Quad Shield Coaxial Cable - 5540 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 Quad Shield Coaxial Cable
5540
CommScope - Uniprise RG-59 Quad Shield Coaxial Cable 5540
Non-plenum RG-59 quad shield coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam PE/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 67% - Outer shield braid: 34 AWG aluminum/ 35% - Jacket: Flame-retardant PVC/ 0.035"

Non-plenum RG-59 quad shield coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: Foam PE/ 0.135"
- Shield foil: aluminum tape
- Inner shield braid: 34 AWG aluminum/ 67%
- Outer shield braid: 34 AWG aluminum/ 35%
- Jacket: Flame-retardant PVC/ 0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5540
Product Name CommScope - Uniprise RG-59 Quad Shield Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details