TelephoneStuff.com Belden 50 Ohm Coaxial Cable 83242

Description
50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper braid - Outer Jacket: Fluorinated ethylene propylene (FEP) - Overall Cabling Diameter: 0.195"
Description
50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper braid - Outer Jacket: Fluorinated ethylene propylene (FEP) - Overall Cabling Diameter: 0.195"

Suppliers

Company
Product
Description
Supplier Links
Belden 50 Ohm Coaxial Cable - 83242 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 50 Ohm Coaxial Cable
83242
Belden 50 Ohm Coaxial Cable 83242
50 Ohm Plenum Coaxial Cable. Features: - Plenum - RoHS Compliant - Conductor: 19 AWG solid .037" silver-coated copper-covered steel - Insulation: TFE Teflon - Outer Shield: Double silver-coated copper braid - Outer Jacket: Fluorinated ethylene propylene (FEP) - Overall Cabling Diameter: 0.195"

50 Ohm Plenum Coaxial Cable.
Features:
- Plenum
- RoHS Compliant
- Conductor: 19 AWG solid .037" silver-coated copper-covered steel
- Insulation: TFE Teflon
- Outer Shield: Double silver-coated copper braid
- Outer Jacket: Fluorinated ethylene propylene (FEP)
- Overall Cabling Diameter: 0.195"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 83242
Product Name Belden 50 Ohm Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

UH67163 - Ultralite 50 Ohm Coaxial RF Cable - UH67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details