TelephoneStuff.com Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,.. 82240

Description
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket.
Description
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket.

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,.. - 82240 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,..
82240
Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,.. 82240
20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket.

20 AWG solid .033" bare copper conductor, plenum, FEP teflon insulation, tinned copper braid shield (95% coverage), Flamarrest jacket.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 82240
Product Name Belden 20 AWG Solid Bare Copper RG-58A/U Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S31601 - Silver-Plated Copper-Clad Steel Coaxial Cable - S316011 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Shielding Braid; Bonded Aluminum/Polyester Composite
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details