TelephoneStuff.com CommScope - Uniprise RG-11 Dual Coaxial Cable with Tinned.. 5902

Description
Non-plenum RG-11 Dual coaxial cable with 14 AWG solid bare copper covered conductor and tinned copper braid. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 60% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"
Description
Non-plenum RG-11 Dual coaxial cable with 14 AWG solid bare copper covered conductor and tinned copper braid. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 60% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-11 Dual Coaxial Cable with Tinned.. - 5902 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-11 Dual Coaxial Cable with Tinned..
5902
CommScope - Uniprise RG-11 Dual Coaxial Cable with Tinned.. 5902
Non-plenum RG-11 Dual coaxial cable with 14 AWG solid bare copper covered conductor and tinned copper braid. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 60% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"

Non-plenum RG-11 Dual coaxial cable with 14 AWG solid bare copper covered conductor and tinned copper braid. Available on reels in quantities of 1,000'.
Features:
- Security/CCTV cable
- Conductor: 14 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.285"
- Shield: Aluminum foil and 60% tinned copper braid
- Jacket: Flame-retardant PVC/ 0.045"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5902
Product Name CommScope - Uniprise RG-11 Dual Coaxial Cable with Tinned..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S22089 - 50 Ohm Coaxial RF Cable - S22089 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details