TelephoneStuff.com CommScope - Uniprise Coaxial Cable with 0.044" Nom... WBC-200

Description
Riser coaxial cable with 0.044" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.044" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.116" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.026" and FR-PVC/ 0.026"
Description
Riser coaxial cable with 0.044" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.044" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.116" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.026" and FR-PVC/ 0.026"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Coaxial Cable with  0.044" Nom... - WBC-200 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Coaxial Cable with 0.044" Nom...
WBC-200
CommScope - Uniprise Coaxial Cable with 0.044" Nom... WBC-200
Riser coaxial cable with 0.044" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.044" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.116" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.026" and FR-PVC/ 0.026"

Riser coaxial cable with 0.044" nom. diameter and solid bare copper conductor.
Features:
- Conductor: 0.044" nom. diameter/ solid bare copper
- Dielectric: Foam polyethylene/ 0.116"
- Shield: Aluminum foil and 90% tinned copper braid
- Jacket: Polyethylene/ 0.026" and FR-PVC/ 0.026"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number WBC-200
Product Name CommScope - Uniprise Coaxial Cable with 0.044" Nom...
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-04-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male RG174/U Coaxial Test Cable - 4026 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li7Ybl (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor bare copper strands acc. to ASTM B 286
Rated Temperature -90 to 135 C (-130 to 275 F)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details