TelephoneStuff.com Belden 22 AWG Bare Compacted Copper Coaxial Cable, 1000' 8281F

Description
RG-59/U type precision analog and digital video coax. Flexible version of 8281. Features: - Temperature Range: -20 to 60 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 168 lbs. - Conductor Material & Diameter: 22 AWG (7X29 AWG) bare compacted copper .031" nom. - Dielectric Material & Diameter: Polyethylene, .193" nom. - Shield type & % coverage: 1st layer - TC braid; 95%, 2nd layer - TC braid; 93%. - Jacket Material & Diameter: PVC, .305"
Description
RG-59/U type precision analog and digital video coax. Flexible version of 8281. Features: - Temperature Range: -20 to 60 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 168 lbs. - Conductor Material & Diameter: 22 AWG (7X29 AWG) bare compacted copper .031" nom. - Dielectric Material & Diameter: Polyethylene, .193" nom. - Shield type & % coverage: 1st layer - TC braid; 95%, 2nd layer - TC braid; 93%. - Jacket Material & Diameter: PVC, .305"

Suppliers

Company
Product
Description
Supplier Links
Belden 22 AWG Bare Compacted Copper Coaxial Cable, 1000' - 8281F - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 22 AWG Bare Compacted Copper Coaxial Cable, 1000'
8281F
Belden 22 AWG Bare Compacted Copper Coaxial Cable, 1000' 8281F
RG-59/U type precision analog and digital video coax. Flexible version of 8281. Features: - Temperature Range: -20 to 60 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 168 lbs. - Conductor Material & Diameter: 22 AWG (7X29 AWG) bare compacted copper .031" nom. - Dielectric Material & Diameter: Polyethylene, .193" nom. - Shield type & % coverage: 1st layer - TC braid; 95%, 2nd layer - TC braid; 93%. - Jacket Material & Diameter: PVC, .305"

RG-59/U type precision analog and digital video coax. Flexible version of 8281.
Features:
- Temperature Range: -20 to 60 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 168 lbs.
- Conductor Material & Diameter: 22 AWG (7X29 AWG) bare compacted copper .031" nom.
- Dielectric Material & Diameter: Polyethylene, .193" nom.
- Shield type & % coverage: 1st layer - TC braid; 95%, 2nd layer - TC braid; 93%.
- Jacket Material & Diameter: PVC, .305"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 8281F
Product Name Belden 22 AWG Bare Compacted Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to 0.08″ Stacking Pin Plugs - 1003 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, LiPFAvn (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor nickel-plated copper strands acc. to ASTM B 286
Rated Temperature -90 to 250 C (-130 to 482 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details