TelephoneStuff.com CommScope - Uniprise Riser Coaxial Cable with 0.056".. WBC-240

Description
Riser coaxial cable with 0.056" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.056" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.150" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.031" and FR-PVC/ 0.031"
Description
Riser coaxial cable with 0.056" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.056" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.150" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.031" and FR-PVC/ 0.031"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Riser Coaxial Cable with  0.056".. - WBC-240 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Riser Coaxial Cable with 0.056"..
WBC-240
CommScope - Uniprise Riser Coaxial Cable with 0.056".. WBC-240
Riser coaxial cable with 0.056" nom. diameter and solid bare copper conductor. Features: - Conductor: 0.056" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.150" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.031" and FR-PVC/ 0.031"

Riser coaxial cable with 0.056" nom. diameter and solid bare copper conductor.
Features:
- Conductor: 0.056" nom. diameter/ solid bare copper
- Dielectric: Foam polyethylene/ 0.150"
- Shield: Aluminum foil and 90% tinned copper braid
- Jacket: Polyethylene/ 0.031" and FR-PVC/ 0.031"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number WBC-240
Product Name CommScope - Uniprise Riser Coaxial Cable with 0.056"..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details