TelephoneStuff.com CommScope - Uniprise HDTV Coaxial Cable 2279V

Description
Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam FEP/ 0.17" - Shields: aluminum foil and 95% tinned copper braid - Jacket: CommFlex(V)/ 0.015"
Description
Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam FEP/ 0.17" - Shields: aluminum foil and 95% tinned copper braid - Jacket: CommFlex(V)/ 0.015"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise HDTV Coaxial Cable - 2279V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise HDTV Coaxial Cable
2279V
CommScope - Uniprise HDTV Coaxial Cable 2279V
Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam FEP/ 0.17" - Shields: aluminum foil and 95% tinned copper braid - Jacket: CommFlex(V)/ 0.015"

Plenum HDTV cable coaxial cable with 18 AWG solid bare copper conductor. Available on reels in bulk quantities of 12,000' and 16,000'.
Features:
- Conductor: 18 AWG solid bare copper
- Dielectric: foam FEP/ 0.17"
- Shields: aluminum foil and 95% tinned copper braid
- Jacket: CommFlex(V)/ 0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2279V
Product Name CommScope - Uniprise HDTV Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Twisted 2 Pair, Thermoplastic Insulated, Coaxial Cable Spool - 9630 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable
North American 20 AWG
Cable Length 50 to 1000 ft (152 to 3048 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TA 866 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details