TelephoneStuff.com CommScope - Uniprise RGB Video Coaxial Cable with Four 25.. 753604

Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Four 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"
Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Four 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Video Coaxial Cable with Four 25.. - 753604 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Video Coaxial Cable with Four 25..
753604
CommScope - Uniprise RGB Video Coaxial Cable with Four 25.. 753604
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Four 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"

Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadcast cable
- Conductor: Four 25 AWG stranded bare copper
- Dielectric: Foam polyethylene/ 0.099"
- Shield: 93% tinned copper braid
- Jacket: Flame-retardant PVC/0.016"
- Bundle jacket: TPE/ 0.040"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 753604
Product Name CommScope - Uniprise RGB Video Coaxial Cable with Four 25..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S55122 - 50 Ohm Coaxial RF Cable - S55122 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details