TelephoneStuff.com Leviton Twist-On Male F-Connector for 75 Ohm Coaxial Cable C5008

Description
Terminates 75 Ohm coaxial cable with a twist-on male F-connector. No crimping tool is required. Both RG-59 and RG-6 versions available.
Description
Terminates 75 Ohm coaxial cable with a twist-on male F-connector. No crimping tool is required. Both RG-59 and RG-6 versions available.

Suppliers

Company
Product
Description
Supplier Links
Leviton Twist-On Male F-Connector for 75 Ohm Coaxial Cable - C5008 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton Twist-On Male F-Connector for 75 Ohm Coaxial Cable
C5008
Leviton Twist-On Male F-Connector for 75 Ohm Coaxial Cable C5008
Terminates 75 Ohm coaxial cable with a twist-on male F-connector. No crimping tool is required. Both RG-59 and RG-6 versions available.

Terminates 75 Ohm coaxial cable with a twist-on male F-connector. No crimping tool is required. Both RG-59 and
RG-6 versions available.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number C5008
Product Name Leviton Twist-On Male F-Connector for 75 Ohm Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

HH85295F - 50 Ohm High Frequency RF Cable - HH85295F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, Olive Drab
Cable Shielding Braid; Silver-Plated Copper Flat Spiral
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details