TelephoneStuff.com Belden 13 AWG Stranded Bare Copper Coaxial Cable 8267

Description
13 AWG stranded (7x21) .089" bare copper conductor, polyethylene insulation, bare copper braid shield (96% coverage), non-contaminating PVC jacket. Features: - Temperature Range: -40°C to 80°C - Min. Bend Radius: 5" - Max. Pulling Tension: 184 lbs. - Conductor Material & Diameter: BC - Bare Copper, .089" - Shield Type & % Coverage: Braid, 96% - Jacket Material & Diameter: PVCNC - Polyvinyl Chloride Non-Contaminating (Black), .405" nom.
Description
13 AWG stranded (7x21) .089" bare copper conductor, polyethylene insulation, bare copper braid shield (96% coverage), non-contaminating PVC jacket. Features: - Temperature Range: -40°C to 80°C - Min. Bend Radius: 5" - Max. Pulling Tension: 184 lbs. - Conductor Material & Diameter: BC - Bare Copper, .089" - Shield Type & % Coverage: Braid, 96% - Jacket Material & Diameter: PVCNC - Polyvinyl Chloride Non-Contaminating (Black), .405" nom.

Suppliers

Company
Product
Description
Supplier Links
Belden 13 AWG Stranded Bare Copper Coaxial Cable - 8267 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 13 AWG Stranded Bare Copper Coaxial Cable
8267
Belden 13 AWG Stranded Bare Copper Coaxial Cable 8267
13 AWG stranded (7x21) .089" bare copper conductor, polyethylene insulation, bare copper braid shield (96% coverage), non-contaminating PVC jacket. Features: - Temperature Range: -40°C to 80°C - Min. Bend Radius: 5" - Max. Pulling Tension: 184 lbs. - Conductor Material & Diameter: BC - Bare Copper, .089" - Shield Type & % Coverage: Braid, 96% - Jacket Material & Diameter: PVCNC - Polyvinyl Chloride Non-Contaminating (Black), .405" nom.

13 AWG stranded (7x21) .089" bare copper conductor, polyethylene insulation, bare copper braid shield (96% coverage), non-contaminating PVC jacket.
Features:
- Temperature Range: -40°C to 80°C
- Min. Bend Radius: 5"
- Max. Pulling Tension: 184 lbs.
- Conductor Material & Diameter: BC - Bare Copper, .089"
- Shield Type & % Coverage: Braid, 96%
- Jacket Material & Diameter: PVCNC - Polyvinyl Chloride Non-Contaminating (Black), .405" nom.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 8267
Product Name Belden 13 AWG Stranded Bare Copper Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male Coaxial Test Cable, RG62B/U - 6246 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-213 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details