TelephoneStuff.com CommScope - Uniprise Riser Coaxial Cable with TC Braid WBC-300

Description
Riser coaxial cable with tinned copper braid and solid bare copper conductor. Features: - Conductor: 0.070" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.190" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.038" and FR-PVC/ 0.038"
Description
Riser coaxial cable with tinned copper braid and solid bare copper conductor. Features: - Conductor: 0.070" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.190" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.038" and FR-PVC/ 0.038"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Riser Coaxial Cable with TC Braid - WBC-300 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Riser Coaxial Cable with TC Braid
WBC-300
CommScope - Uniprise Riser Coaxial Cable with TC Braid WBC-300
Riser coaxial cable with tinned copper braid and solid bare copper conductor. Features: - Conductor: 0.070" nom. diameter/ solid bare copper - Dielectric: Foam polyethylene/ 0.190" - Shield: Aluminum foil and 90% tinned copper braid - Jacket: Polyethylene/ 0.038" and FR-PVC/ 0.038"

Riser coaxial cable with tinned copper braid and solid bare copper conductor.
Features:
- Conductor: 0.070" nom. diameter/ solid bare copper
- Dielectric: Foam polyethylene/ 0.190"
- Shield: Aluminum foil and 90% tinned copper braid
- Jacket: Polyethylene/ 0.038" and FR-PVC/ 0.038"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number WBC-300
Product Name CommScope - Uniprise Riser Coaxial Cable with TC Braid
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Product Category Cable Assembly
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Silver Plated Mini Coaxial Cable - CW2040-3075 SR - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details