TelephoneStuff.com CommScope - Uniprise RG-58 Type Coaxial Cable (16 - 1,000'.. 2100V

Description
Plenum RG-58 type coaxial cable with 20 AWG solid bare copper conductor. AVAILABLE ONLY IN MINIMUM QUANTITY OF 16,000'. Features: - Conductor: 20 AWG solid bare copper - Dielectric: Solid FEP/ 0.107 - Shield: 95% tinned copper braid - Jacket: CommFlex(V) 0.015
Description
Plenum RG-58 type coaxial cable with 20 AWG solid bare copper conductor. AVAILABLE ONLY IN MINIMUM QUANTITY OF 16,000'. Features: - Conductor: 20 AWG solid bare copper - Dielectric: Solid FEP/ 0.107 - Shield: 95% tinned copper braid - Jacket: CommFlex(V) 0.015

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-58 Type Coaxial Cable (16 - 1,000'.. - 2100V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-58 Type Coaxial Cable (16 - 1,000'..
2100V
CommScope - Uniprise RG-58 Type Coaxial Cable (16 - 1,000'.. 2100V
Plenum RG-58 type coaxial cable with 20 AWG solid bare copper conductor. AVAILABLE ONLY IN MINIMUM QUANTITY OF 16,000'. Features: - Conductor: 20 AWG solid bare copper - Dielectric: Solid FEP/ 0.107 - Shield: 95% tinned copper braid - Jacket: CommFlex(V) 0.015

Plenum RG-58 type coaxial cable with 20 AWG solid bare copper conductor.
AVAILABLE ONLY IN MINIMUM QUANTITY OF 16,000'.
Features:
- Conductor: 20 AWG solid bare copper
- Dielectric: Solid FEP/ 0.107
- Shield: 95% tinned copper braid
- Jacket: CommFlex(V) 0.015

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2100V
Product Name CommScope - Uniprise RG-58 Type Coaxial Cable (16 - 1,000'..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L2201TX - 50 Ohm Triaxial Cable - L2201TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, Clear
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details