TelephoneStuff.com CommScope - Uniprise RG-11 Dual Shield Coaxial Cable with.. 5901

Description
Plenum RG-11 dual shield coaxial cable with tinned copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid bare copper - Dielectric: foam polyethylene/ 0.285" - Shield: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.045"
Description
Plenum RG-11 dual shield coaxial cable with tinned copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid bare copper - Dielectric: foam polyethylene/ 0.285" - Shield: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.045"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-11 Dual Shield Coaxial Cable with.. - 5901 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-11 Dual Shield Coaxial Cable with..
5901
CommScope - Uniprise RG-11 Dual Shield Coaxial Cable with.. 5901
Plenum RG-11 dual shield coaxial cable with tinned copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid bare copper - Dielectric: foam polyethylene/ 0.285" - Shield: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.045"

Plenum RG-11 dual shield coaxial cable with tinned copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadband video/video distribution cable
- Conductor: 14 AWG solid bare copper
- Dielectric: foam polyethylene/ 0.285"
- Shield: aluminum foil and 60% tinned copper braid
- Jacket: flame-retardant PVC/ 0.045"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5901
Product Name CommScope - Uniprise RG-11 Dual Shield Coaxial Cable with..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
1/4″ Phone Plug to XR Mini-Hook, Audio Test Cable - 2520XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Connection Cables for Triaxial Piezoelectric Acceleration Sensors, Connection cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Type Triaxial
Cable Jacket PUR
Cable Length 19.69 ft (60 dm)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details