TelephoneStuff.com CommScope - Uniprise Type III V-Sat Coaxial Cable with 10.. 2427K

Description
Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 10 AWG solid bare copper - Dielectric: Foam FEP/ 0.285" - Shields: Aluminum foil and 90% tinned copper braid - Jacket: PVDF/ 0.016"
Description
Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 10 AWG solid bare copper - Dielectric: Foam FEP/ 0.285" - Shields: Aluminum foil and 90% tinned copper braid - Jacket: PVDF/ 0.016"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Type III V-Sat Coaxial Cable with 10.. - 2427K - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Type III V-Sat Coaxial Cable with 10..
2427K
CommScope - Uniprise Type III V-Sat Coaxial Cable with 10.. 2427K
Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 10 AWG solid bare copper - Dielectric: Foam FEP/ 0.285" - Shields: Aluminum foil and 90% tinned copper braid - Jacket: PVDF/ 0.016"

Plenum type III V-Sat coaxial cable with 10 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 10 AWG solid bare copper
- Dielectric: Foam FEP/ 0.285"
- Shields: Aluminum foil and 90% tinned copper braid
- Jacket: PVDF/ 0.016"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2427K
Product Name CommScope - Uniprise Type III V-Sat Coaxial Cable with 10..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details