TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116P

Description
Series 6 plenum coaxial cable with Flamarrest jacket. Coaxial Cable Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type & % Coverage: 1st layer - Bonded duofoil; 100%. 2nd layer - Aluminum braid; 60%. - Jacket Material & Diameter: Flamarrest (Natural), .235"
Description
Series 6 plenum coaxial cable with Flamarrest jacket. Coaxial Cable Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type & % Coverage: 1st layer - Bonded duofoil; 100%. 2nd layer - Aluminum braid; 60%. - Jacket Material & Diameter: Flamarrest (Natural), .235"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 9116P - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
9116P
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116P
Series 6 plenum coaxial cable with Flamarrest jacket. Coaxial Cable Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type & % Coverage: 1st layer - Bonded duofoil; 100%. 2nd layer - Aluminum braid; 60%. - Jacket Material & Diameter: Flamarrest (Natural), .235"

Series 6 plenum coaxial cable with Flamarrest jacket.
Coaxial Cable Features:
- Temperature Range: -20 to 75 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 126 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Foam FEP, .170" nom.
- Shield type & % Coverage: 1st layer - Bonded duofoil; 100%. 2nd layer - Aluminum braid; 60%.
- Jacket Material & Diameter: Flamarrest (Natural), .235"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9116P
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S44191 - 50 Ohm Coaxial RF Cable - S44191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details