TelephoneStuff.com Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000' 1189A

Description
Series 6, Duobond(R) IV - 60% braid/40% braid CATV or CM Rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 162 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid, 3rd layer - Duofoil, 4th layer - 40% aluminum braid - Jacket Material & Diameter: PVC (Black), .298"
Description
Series 6, Duobond(R) IV - 60% braid/40% braid CATV or CM Rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 162 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid, 3rd layer - Duofoil, 4th layer - 40% aluminum braid - Jacket Material & Diameter: PVC (Black), .298"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper  RG6 Coaxial Cable, 1000' - 1189A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000'
1189A
Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000' 1189A
Series 6, Duobond(R) IV - 60% braid/40% braid CATV or CM Rated. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 162 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid, 3rd layer - Duofoil, 4th layer - 40% aluminum braid - Jacket Material & Diameter: PVC (Black), .298"

Series 6, Duobond(R) IV - 60% braid/40% braid CATV or CM Rated.
Coaxial Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 162 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid, 3rd layer - Duofoil, 4th layer - 40% aluminum braid
- Jacket Material & Diameter: PVC (Black), .298"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1189A
Product Name Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to 0.140″ Spade Lugs - 1007-6 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details