TelephoneStuff.com Commscope - Systimax 18 AWG Solid Bare Copper Coaxial Cable 5654

Description
RG-6 CATV coaxial cable and 2-18 AWG with solid bare copper center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG solid bare copper and 18 AWG Pair (7x.0159) bare copper - Dielectric: Foam polyethylene/0.180" - Shield: 95% bare copper braid - Jacket: Flame-retardant PVC/0.035"
Description
RG-6 CATV coaxial cable and 2-18 AWG with solid bare copper center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG solid bare copper and 18 AWG Pair (7x.0159) bare copper - Dielectric: Foam polyethylene/0.180" - Shield: 95% bare copper braid - Jacket: Flame-retardant PVC/0.035"

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax 18 AWG Solid Bare Copper Coaxial Cable - 5654 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax 18 AWG Solid Bare Copper Coaxial Cable
5654
Commscope - Systimax 18 AWG Solid Bare Copper Coaxial Cable 5654
RG-6 CATV coaxial cable and 2-18 AWG with solid bare copper center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG solid bare copper and 18 AWG Pair (7x.0159) bare copper - Dielectric: Foam polyethylene/0.180" - Shield: 95% bare copper braid - Jacket: Flame-retardant PVC/0.035"

RG-6 CATV coaxial cable and 2-18 AWG with solid bare copper center conductor. Most available in boxes and reels in bulk minimum of 12,000'.
Features:
- Center Conductor: 18 AWG solid bare copper and 18 AWG Pair (7x.0159) bare copper
- Dielectric: Foam polyethylene/0.180"
- Shield: 95% bare copper braid
- Jacket: Flame-retardant PVC/0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5654
Product Name Commscope - Systimax 18 AWG Solid Bare Copper Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details