TelephoneStuff.com CommScope - Uniprise RG6 Quad Coaxial Cable, 1,000' 0653V

Description
Plenum RG6 quad coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shield foil: Aluminum/poly tape - Inner braid: 34 AWG aluminum/ 60% coverage - Outer braid: 34 AWG aluminum/ 40% coverage - Jacket: PVDF(K)/ 0.016" and CommFlex(V)/ 0.015"
Description
Plenum RG6 quad coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shield foil: Aluminum/poly tape - Inner braid: 34 AWG aluminum/ 60% coverage - Outer braid: 34 AWG aluminum/ 40% coverage - Jacket: PVDF(K)/ 0.016" and CommFlex(V)/ 0.015"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG6 Quad Coaxial Cable, 1,000' - 0653V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG6 Quad Coaxial Cable, 1,000'
0653V
CommScope - Uniprise RG6 Quad Coaxial Cable, 1,000' 0653V
Plenum RG6 quad coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shield foil: Aluminum/poly tape - Inner braid: 34 AWG aluminum/ 60% coverage - Outer braid: 34 AWG aluminum/ 40% coverage - Jacket: PVDF(K)/ 0.016" and CommFlex(V)/ 0.015"

Plenum RG6 quad coaxial cable with 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 18 AWG solid copper covered steel
- Dielectric: Foam FEP/ 0.170"
- Shield foil: Aluminum/poly tape
- Inner braid: 34 AWG aluminum/ 60% coverage
- Outer braid: 34 AWG aluminum/ 40% coverage
- Jacket: PVDF(K)/ 0.016" and CommFlex(V)/ 0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 0653V
Product Name CommScope - Uniprise RG6 Quad Coaxial Cable, 1,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Coaxial Cable - 1373231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 9.84 ft (30 dm)
View Details
RF Coaxial Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Category Cable Assembly
View Details
Coaxial Cables (RF) - 461-1201-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
View Details
2 suppliers