TelephoneStuff.com CommScope - Uniprise HDTV Coaxial Cable with 16 AWG Solid.. 7530

Description
Non-plenum HDTV coaxial cable with 16 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 16 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.225" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.030"
Description
Non-plenum HDTV coaxial cable with 16 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 16 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.225" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise HDTV Coaxial Cable with 16 AWG Solid.. - 7530 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise HDTV Coaxial Cable with 16 AWG Solid..
7530
CommScope - Uniprise HDTV Coaxial Cable with 16 AWG Solid.. 7530
Non-plenum HDTV coaxial cable with 16 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 16 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.225" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.030"

Non-plenum HDTV coaxial cable with 16 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 16 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.225"
- Shield: Aluminum foil and 95% tinned copper braid
- Jacket: Flame-retardant PVC/ 0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 7530
Product Name CommScope - Uniprise HDTV Coaxial Cable with 16 AWG Solid..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Breakout to Miniature Alligator Clips - 9029-M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details