TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 633948

Description
75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Bare copper braid; 95% - Jacket Material & Diameter: Flamarrest (natural), .228"
Description
75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Bare copper braid; 95% - Jacket Material & Diameter: Flamarrest (natural), .228"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 633948 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
633948
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 633948
75 OHM coaxial, plenum RG-6/U type coaxial cable. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.25" - Max. Pulling Tension: 84 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Bare copper braid; 95% - Jacket Material & Diameter: Flamarrest (natural), .228"

75 OHM coaxial, plenum RG-6/U type coaxial cable.
Features:
- Temperature Range: -20 to 75 degrees C
- Min. Bend Radius: 2.25"
- Max. Pulling Tension: 84 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Foam FEP, .170"
- Shield type & % Coverage: Bare copper braid; 95%
- Jacket Material & Diameter: Flamarrest (natural), .228"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 633948
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details