TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 6339Q8

Description
75 ohm coax, plenum quad shield RG-6/U type for MATV application. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 76 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Duofoil tape; 100%, Tinned copper braid; 60%, Duofoil tape; 100%, Tinned copper braid; 40%. - Jacket Material & Diameter: Flamarrest (natural), .248"
Description
75 ohm coax, plenum quad shield RG-6/U type for MATV application. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 76 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Duofoil tape; 100%, Tinned copper braid; 60%, Duofoil tape; 100%, Tinned copper braid; 40%. - Jacket Material & Diameter: Flamarrest (natural), .248"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 6339Q8 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
6339Q8
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 6339Q8
75 ohm coax, plenum quad shield RG-6/U type for MATV application. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 76 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" - Shield type & % Coverage: Duofoil tape; 100%, Tinned copper braid; 60%, Duofoil tape; 100%, Tinned copper braid; 40%. - Jacket Material & Diameter: Flamarrest (natural), .248"

75 ohm coax, plenum quad shield RG-6/U type for MATV application.
Features:
- Temperature Range: -20 to 75 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 76 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Foam FEP, .170"
- Shield type & % Coverage: Duofoil tape; 100%, Tinned copper braid; 60%, Duofoil tape; 100%, Tinned copper braid; 40%.
- Jacket Material & Diameter: Flamarrest (natural), .248"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 6339Q8
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S44193 - 50 Ohm Coaxial RF Cable - S44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details