TelephoneStuff.com CommScope - Uniprise RG-6 Tri-Shield Coaxial Cable, 1,000' 5783

Description
Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"
Description
Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-6 Tri-Shield Coaxial Cable, 1,000' - 5783 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-6 Tri-Shield Coaxial Cable, 1,000'
5783
CommScope - Uniprise RG-6 Tri-Shield Coaxial Cable, 1,000' 5783
Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Non-plenum RG-6 tri-shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet.
Features:
- Center Conductor: 18 AWG solid bare copper steel/6.4 ohm
- Dielectric: Foam polyethylene
- Shields: Aluminum foil, 60% aluminum braid
- Jacket: Flame-retardant PVC/0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5783
Product Name CommScope - Uniprise RG-6 Tri-Shield Coaxial Cable, 1,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Breakout to Stacking Miniature Banana Plugs - 1016M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details