TelephoneStuff.com CommScope - Uniprise RG59 Dual Coaxial Cable, 4,000' 5586

Description
Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid copper / 0.032" - Dielectric: Foam polyethylene / 0.144" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 67% - Jacket: FR-PVC / 0.034" Note: Minimum order of 4000 feet.
Description
Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid copper / 0.032" - Dielectric: Foam polyethylene / 0.144" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 67% - Jacket: FR-PVC / 0.034" Note: Minimum order of 4000 feet.

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG59 Dual Coaxial Cable, 4,000' - 5586 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG59 Dual Coaxial Cable, 4,000'
5586
CommScope - Uniprise RG59 Dual Coaxial Cable, 4,000' 5586
Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid copper / 0.032" - Dielectric: Foam polyethylene / 0.144" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 67% - Jacket: FR-PVC / 0.034" Note: Minimum order of 4000 feet.

Non-plenum RG59 dual satellite coaxial cable with 20 AWG copper clad steel center conductor. Available on reels in quantities of 1,000'.
Features:
- Center Conductor: 20 AWG solid copper / 0.032"
- Dielectric: Foam polyethylene / 0.144"
- Shield foil: aluminum / poly tape
- Shield braid: 34 AWG aluminum / 67%
- Jacket: FR-PVC / 0.034"
Note: Minimum order of 4000 feet.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5586
Product Name CommScope - Uniprise RG59 Dual Coaxial Cable, 4,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details