48V 53.3V 77.4V 5.2A 400W SMA(DO
48V 53.3V 77.4V 5.2A 400W SMA(DO
48V 53.3V 77.4V 5.2A 400W SMA(DO
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5399-SMAJ48CADKR-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | SMA; DO-214AC, SMA |
| Peak Pulse Power | 400 watts |
| VC | 77.4 volts |