TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 5VWM 9.2VC DO214AC
TVS DIODE 5VWM 9.2VC DO214AC
TVS DO214AC, UNIDIRECTIONAL 5V 9
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-SMAJ5.0A/TR7CT-ND | SMAJ5.0A/TR7 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | SMA; DO-214AC, SMA | SMA; DO-214AC (SMA) |
| Peak Pulse Power | 400 watts | 400 watts |
| VC | 9.2 volts | 9.2 volts |